Low Skew Clock Driver, 10E Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 121638-MC10E111FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
IC CLK BUFFER 1:9 800MHZ 28PLCC
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC10E111FNR2G | 121638-MC10E111FNR2G | MC10E111FNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10E111FNR2G | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; PECL; ECL, PECL | |
| Features / Standards | RoHS | ||
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; Surface Mount |