Manufacturer: ON Semiconductor
Win Source Part Number: 041456-MC10E107FNG
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 37
XOR/XNOR Gate, 10E Series, 5-Func, 2-Input, ECL, PQCC28
IC GATE XOR/XNOR QUINT 28-PLCC Product overview: MC10E107FNG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E107FNG can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR QUINT 28-PLCC
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 041456-MC10E107FNG | MC10E107FNG | 770-MC10E107FNG | MC10E107FNG | MC10E107FNG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E107FNG | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | OR; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||
| Output Type | Differential | Differential | Differential | ||
| Inputs | 10 | 10 | 10 |