XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
XOR/XNOR Gate, 10E Series, 5-Func, 2-Input, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1217059-MC10E107FN
Series: 10E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 5
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC10E107
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E107JCTR; SY10E107JZTR; SY10E107JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 37
10E SERIES, 5 2-INPUT XOR/XNOR GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC10E107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E107FN can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE XOR/XNOR QUINT 28-PLCC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10E107FN-ND | MC10E107FN | 1217059-MC10E107FN | 770-MC10E107FN | MC10E107FN | MC10E107FN |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E107FN | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 10 | 10 | 10 | 10 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |