Manufacturer: ON Semiconductor
Win Source Part Number: 1217057-MC10E104FN
Packaging: Tube
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 10E104
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
10E SERIES, 5 2-INPUT AND/NAND GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC10E104FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E104FN can be used for catalog matching and distributor lookup.
AND/NAND Gate, 10E Series, 5-Func, 2-Input, ECL, PQCC28
IC GATE AND/NAND QD 2INP 28-PLCC
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217057-MC10E104FN | 770-MC10E104FN | MC10E104FN | MC10E104FN | MC10E104FN |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E104FN | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND; NAND GATE | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 4.2V ~ 5.7V | 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL |