ECL OR/NOR Gate IC, Quad 4-Input, PLCC, Surface Mount, 0.6ns Product overview: MC10E101FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E101FNR2 can be used for catalog matching and distributor lookup.
OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQCC28
IC GATE OR/NOR QUAD 4INP 28-PLCC
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)
IC GATE OR/NOR QUAD 4INP 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10E101FNR2 | MC10E101FNR2 | MC10E101FNR2 | MC10E101FNR2 | MC10E101FNR2 |
| Product Name | Quad SMD Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR |
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 16 | 16 | 16 | ||
| Propagation Delay | 0.6000 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |