10E SERIES, QUAD 4-INPUT OR/NOR GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC10E101FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E101FN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217054-MC10E101FN
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 10E101
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
IC GATE OR/NOR QUAD 4INP 28-PLCC
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.51x11.51)
IC GATE OR/NOR QUAD 4INP 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10E101FN | 1217054-MC10E101FN | MC10E101FN | MC10E101FN | MC10E101FN |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E101FN | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR |
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Inputs | 16 | 16 | 16 | 16 | |
| Propagation Delay | 0.6000 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |