onsemi Logic - Logic - Counters, Dividers - MC10E016FNR2 MC10E016FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217053-MC10E016FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 10E016 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217053-MC10E016FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 10E016 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10E016FNR2 - 1217053-MC10E016FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10E016FNR2
1217053-MC10E016FNR2
Logic - Logic - Counters, Dividers - MC10E016FNR2 1217053-MC10E016FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217053-MC10E016FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900MHz Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 10E016 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217053-MC10E016FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 10E016
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Counters, Dividers - MC10E016FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10E016FNR2
Counters, Dividers MC10E016FNR2
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10E016FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10E016FNR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10E016FNR2
IC BINARY COUNTER 8-BIT 28PLCC

IC BINARY COUNTER 8-BIT 28PLCC

Supplier's Site
Logic - Counters, Dividers - MC10E016FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10E016FNR2
Logic - Counters, Dividers MC10E016FNR2
IC COUNTER 8BIT SYNC ECL 28-PLCC

IC COUNTER 8BIT SYNC ECL 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1217053-MC10E016FNR2 MC10E016FNR2 MC10E016FNR2 MC10E016FNR2
Product Name Logic - Logic - Counters, Dividers - MC10E016FNR2 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F569SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
Counter ICs - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers