Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 135474-MC10E016FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
IC BINARY COUNTER 8-BIT 28PLCC
8 BIT BINARY UP COUNTER, PLCC-28; Logic Family / Base Number:-; Counter Type:Binary, Synchronous, Up; Clock Frequency:900MHz; Count Maximum:255; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.2V; Logic IC Family:10E RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC10E016FNG | 135474-MC10E016FNG | MC10E016FNG | 26K3738 | MC10E016FNG |
| Product Name | Logic - Logic - Counters, Dividers - MC10E016FNG | Integrated Circuits (ICs) - Logic - Counters, Dividers | 8 Bit Binary Up Counter, Plcc-28; Logic Family / Base Number Onsemi | Counters, Dividers | |
| Counter Category | Synchronous | ||||
| Counter Direction | UP | ||||
| Package Type | PLCC; PLCC28 | PLCC; 28-PLCC (11.51x11.51) | LCC | 28-LCC (J-Lead) | |
| Logic Family | ECL | ||||
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V | 4.2 V ~ 5.7 V |