Manufacturer: ON Semiconductor
Win Source Part Number: 1217052-MC10E016FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900MHz
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 10E016
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.51x11.51)
Binary Counter, 10E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQCC28
IC BINARY COUNTER 8-BIT 28PLCC
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1217052-MC10E016FN | MC10E016FNOS-ND | MC10E016FN | MC10E016FN | MC10E016FN |
| Product Name | Logic - Logic - Counters, Dividers - MC10E016FN | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP |