onsemi Dual DIP Logic IC MC10211P

Description
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, PDIP16
Request a Quote Datasheet
Description
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10211P - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, PDIP16

NOR Gate, 10K Series, 2-Func, 3-Input, ECL, PDIP16

Supplier's Site Datasheet
Singapore, Singapore
Dual DIP Logic IC
705-MC10211P
Dual DIP Logic IC 705-MC10211P
10K SERIES, DUAL 3-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10211P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10211P can be used for catalog matching and distributor lookup.

10K SERIES, DUAL 3-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10211P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10211P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10211P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10211P
Gates and Inverters MC10211P
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10211P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10211P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10211P
IC GATE NOR

IC GATE NOR

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10211P 705-MC10211P MC10211P MC10211P
Product Name Dual DIP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; NOR NOR
Logic Family ECL 10K
IC Package Type DIP; PDIP; Other; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers