onsemi Logic - Logic - Gates and Inverters - MC10197P MC10197P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217038-MC10197P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217038-MC10197P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10197P - 1217038-MC10197P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10197P
1217038-MC10197P
Logic - Logic - Gates and Inverters - MC10197P 1217038-MC10197P
Manufacturer: ON Semiconductor Win Source Part Number: 1217038-MC10197P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217038-MC10197P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
DIP Logic IC
705-MC10197P
DIP Logic IC 705-MC10197P
10K SERIES, HEX 1-INPUT NON-INVERT GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10197P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10197P can be used for catalog matching and distributor lookup.

10K SERIES, HEX 1-INPUT NON-INVERT GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10197P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10197P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10197P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10197P
Gates and Inverters MC10197P
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10197P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10197P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10197P
IC GATE AND 2-INP

IC GATE AND 2-INP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1217038-MC10197P 705-MC10197P MC10197P MC10197P
Product Name Logic - Logic - Gates and Inverters - MC10197P DIP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS21AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details