onsemi Logic - Logic - Counters, Dividers - MC10136P MC10136P

Description
Counter Single 4-Bit Hexadecimal UP/Down 16-Pin PDIP Rail
Request a Quote Datasheet
Description
Counter Single 4-Bit Hexadecimal UP/Down 16-Pin PDIP Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10136P - Rochester Electronics
Newburyport, MA, United States
Counter Single 4-Bit Hexadecimal UP/Down 16-Pin PDIP Rail

Counter Single 4-Bit Hexadecimal UP/Down 16-Pin PDIP Rail

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC10136P - 1216991-MC10136P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10136P
1216991-MC10136P
Logic - Logic - Counters, Dividers - MC10136P 1216991-MC10136P
Manufacturer: ON Semiconductor Win Source Part Number: 1216991-MC10136P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216991-MC10136P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number MC10136P 1216991-MC10136P
Product Name Logic - Logic - Counters, Dividers - MC10136P
Package Type DIP; DIP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC590D,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 61 MHz
View Details
SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163N - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details