onsemi Logic - Logic - Flip Flops - MC10135P MC10135P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216989-MC10135P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216989-MC10135P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10135P
1216989-MC10135P
Logic - Logic - Flip Flops - MC10135P 1216989-MC10135P
Manufacturer: ON Semiconductor Win Source Part Number: 1216989-MC10135P Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216989-MC10135P
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - MC10135P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10135P
Flip Flops MC10135P
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10135P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10135P
Integrated Circuits (ICs) - Logic - Flip Flops MC10135P
FLIP FLOP JK-MASTER-SLAVE TYPE

FLIP FLOP JK-MASTER-SLAVE TYPE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1216989-MC10135P MC10135P MC10135P
Product Name Logic - Logic - Flip Flops - MC10135P Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
Logic - Flip Flops - 74ABT823D,602 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers