onsemi Logic - Logic - Flip Flops - MC10135FN MC10135FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216987-MC10135FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216987-MC10135FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10135FN
1216987-MC10135FN
Logic - Logic - Flip Flops - MC10135FN 1216987-MC10135FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216987-MC10135FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216987-MC10135FN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - MC10135FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10135FN
Flip Flops MC10135FN
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10135FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10135FN
Integrated Circuits (ICs) - Logic - Flip Flops MC10135FN
FLIP FLOP JK-MASTER-SLAVE TYPE

FLIP FLOP JK-MASTER-SLAVE TYPE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1216987-MC10135FN MC10135FN MC10135FN
Product Name Logic - Logic - Flip Flops - MC10135FN Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
20-bit bus interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVT16821DGG,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers