onsemi Logic - Logic - Gates and Inverters - MC10123P MC10123P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216976-MC10123P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216976-MC10123P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10123P - 1216976-MC10123P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10123P
1216976-MC10123P
Logic - Logic - Gates and Inverters - MC10123P 1216976-MC10123P
Manufacturer: ON Semiconductor Win Source Part Number: 1216976-MC10123P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216976-MC10123P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
DIP Logic IC
705-MC10123P
DIP Logic IC 705-MC10123P
10K SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10123P can be used for catalog matching and distributor lookup.

10K SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10123P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10123P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10123P
Gates and Inverters MC10123P
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10123P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10123P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10123P
IC GATE NOR

IC GATE NOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216976-MC10123P 705-MC10123P MC10123P MC10123P
Product Name Logic - Logic - Gates and Inverters - MC10123P DIP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Logic Gates - 7512768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details