onsemi Logic - Logic - Gates and Inverters - MC10113L MC10113L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 830367-MC10113L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 830367-MC10113L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10113L - 830367-MC10113L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10113L
830367-MC10113L
Logic - Logic - Gates and Inverters - MC10113L 830367-MC10113L
Manufacturer: ON Semiconductor Win Source Part Number: 830367-MC10113L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830367-MC10113L
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 705-MC10113L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
XOR GATE, 10K SERIES, ECL / IC Channel Product overview: MC10113L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113L can be used for catalog matching and distributor lookup.

XOR GATE, 10K SERIES, ECL / IC Channel Product overview: MC10113L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113L can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC10113L - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 10K Series, 4-Func, 2-Input, ECL, CDIP16

XOR Gate, 10K Series, 4-Func, 2-Input, ECL, CDIP16

Supplier's Site Datasheet
Gates and Inverters - MC10113L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10113L
Gates and Inverters MC10113L
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 830367-MC10113L 705-MC10113L MC10113L MC10113L
Product Name Logic - Logic - Gates and Inverters - MC10113L Logic IC Gates and Inverters
Gate Type NOT XOR OR; XOR
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details