onsemi Quad Logic IC MC10113FNR2

Description
10K SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10113FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10K SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10113FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Logic IC
705-MC10113FNR2
Quad Logic IC 705-MC10113FNR2
10K SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10113FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113FNR2 can be used for catalog matching and distributor lookup.

10K SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10113FNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10113FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10113FNR2 - 725054-MC10113FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10113FNR2
725054-MC10113FNR2
Logic - Logic - Gates and Inverters - MC10113FNR2 725054-MC10113FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 725054-MC10113FNR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: PLCC-20 Reference Date Code: 0046+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 725054-MC10113FNR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: PLCC-20
Reference Date Code: 0046+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10113FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10113FNR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10113FNR2
IC GATE XOR 2-INP

IC GATE XOR 2-INP

Supplier's Site
Gates and Inverters - MC10113FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10113FNR2
Gates and Inverters MC10113FNR2
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC10113FNR2 725054-MC10113FNR2 MC10113FNR2 MC10113FNR2
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - MC10113FNR2 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS30AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers