onsemi Logic IC MC10111L

Description
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, CDIP16
Request a Quote Datasheet
Description
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10111L - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 10K Series, 2-Func, 3-Input, ECL, CDIP16

NOR Gate, 10K Series, 2-Func, 3-Input, ECL, CDIP16

Supplier's Site Datasheet
Logic IC - 705-MC10111L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
NOR GATE / IC Channel Product overview: MC10111L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10111L can be used for catalog matching and distributor lookup.

NOR GATE / IC Channel Product overview: MC10111L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10111L can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - MC10111L - 1216952-MC10111L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10111L
1216952-MC10111L
Logic - Logic - Gates and Inverters - MC10111L 1216952-MC10111L
Manufacturer: ON Semiconductor Win Source Part Number: 1216952-MC10111L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216952-MC10111L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - MC10111L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10111L
Gates and Inverters MC10111L
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10111L 705-MC10111L 1216952-MC10111L MC10111L
Product Name Logic IC Logic - Logic - Gates and Inverters - MC10111L Gates and Inverters
Gate Type OR; NOR NOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details