onsemi Logic IC MC10107FN

Description
10K SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10107FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10K SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10107FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10K SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10107FN can be used for catalog matching and distributor lookup.

10K SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10107FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10107FN - 1216945-MC10107FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10107FN
1216945-MC10107FN
Logic - Logic - Gates and Inverters - MC10107FN 1216945-MC10107FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216945-MC10107FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H107FNG; MC10H107FN; MC10H107FNR2; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216945-MC10107FN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10H107FNG; MC10H107FN; MC10H107FNR2;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
 - MC10107FN - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate 3-Element 2-IN ECL 20-Pin PLLC Rail

XOR/XNOR Gate 3-Element 2-IN ECL 20-Pin PLLC Rail

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10107FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10107FN
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10107FN
IC GATE XOR/XNOR 2-INP

IC GATE XOR/XNOR 2-INP

Supplier's Site
Gates and Inverters - MC10107FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10107FN
Gates and Inverters MC10107FN
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC10107FN 1216945-MC10107FN MC10107FN MC10107FN MC10107FN
Product Name Logic IC Logic - Logic - Gates and Inverters - MC10107FN Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR; XOR; XNOR NOT OR; NOR; XOR; XNOR
Logic Family 10K ECL
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details