onsemi Logic - Logic - Gates and Inverters - MC10106P MC10106P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216944-MC10106P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H106P; MC10106L; MC10H106M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216944-MC10106P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H106P; MC10106L; MC10H106M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10106P - 1216944-MC10106P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10106P
1216944-MC10106P
Logic - Logic - Gates and Inverters - MC10106P 1216944-MC10106P
Manufacturer: ON Semiconductor Win Source Part Number: 1216944-MC10106P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H106P; MC10106L; MC10H106M; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216944-MC10106P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10H106P; MC10106L; MC10H106M;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
DIP Logic IC
705-MC10106P
DIP Logic IC 705-MC10106P
10K SERIES, TRIPLE 4-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10106P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10106P can be used for catalog matching and distributor lookup.

10K SERIES, TRIPLE 4-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10106P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10106P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
NOR Gate 3-Element 4-3-3-IN ECL 16-Pin PDIP - MC10106P - Karl Kruse GmbH & Co. KG
Kaarst, Germany
NOR Gate 3-Element 4-3-3-IN ECL 16-Pin PDIP
MC10106P
NOR Gate 3-Element 4-3-3-IN ECL 16-Pin PDIP MC10106P
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Gates and Inverters - MC10106P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10106P
Gates and Inverters MC10106P
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10106P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10106P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10106P
IC GATE NOR

IC GATE NOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216944-MC10106P 705-MC10106P MC10106P MC10106P MC10106P
Product Name Logic - Logic - Gates and Inverters - MC10106P DIP Logic IC NOR Gate 3-Element 4-3-3-IN ECL 16-Pin PDIP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOR NOR
Logic Family 10K ECL
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Logic - Gates and Inverters - 54H00DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers