onsemi Logic - Logic - Gates and Inverters - MC10104FN MC10104FN

Description
AND Gate, 10K Series, 4-Func, 2-Input, ECL, PQCC20
Request a Quote Datasheet
Description
AND Gate, 10K Series, 4-Func, 2-Input, ECL, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10104FN - Rochester Electronics
Newburyport, MA, United States
AND Gate, 10K Series, 4-Func, 2-Input, ECL, PQCC20

AND Gate, 10K Series, 4-Func, 2-Input, ECL, PQCC20

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10104FN - 1216936-MC10104FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10104FN
1216936-MC10104FN
Logic - Logic - Gates and Inverters - MC10104FN 1216936-MC10104FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216936-MC10104FN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216936-MC10104FN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad Logic IC
705-MC10104FN
Quad Logic IC 705-MC10104FN
10K SERIES, QUAD 2-INPUT AND GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10104FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10104FN can be used for catalog matching and distributor lookup.

10K SERIES, QUAD 2-INPUT AND GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10104FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10104FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10104FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10104FN
Gates and Inverters MC10104FN
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10104FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10104FN
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10104FN
IC GATE AND/NAND 2-INP

IC GATE AND/NAND 2-INP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10104FN 1216936-MC10104FN 705-MC10104FN MC10104FN MC10104FN
Product Name Logic - Logic - Gates and Inverters - MC10104FN Quad Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT AND
Logic Family ECL 10K
IC Package Type Other; LDCC20
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details