onsemi Logic - Logic - Gates and Inverters - MC10103L MC10103L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216934-MC10103L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216934-MC10103L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10103L - 1216934-MC10103L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10103L
1216934-MC10103L
Logic - Logic - Gates and Inverters - MC10103L 1216934-MC10103L
Manufacturer: ON Semiconductor Win Source Part Number: 1216934-MC10103L Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216934-MC10103L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad DIP Logic IC
705-MC10103L
Quad DIP Logic IC 705-MC10103L
10K SERIES, QUAD 2-INPUT OR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10103L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10103L can be used for catalog matching and distributor lookup.

10K SERIES, QUAD 2-INPUT OR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10103L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10103L - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate 4-Element 2-IN ECL 16-Pin CDIP Rail

OR/NOR Gate 4-Element 2-IN ECL 16-Pin CDIP Rail

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10103L
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10103L
IC GATE OR/NOR

IC GATE OR/NOR

Supplier's Site
Gates and Inverters - MC10103L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10103L
Gates and Inverters MC10103L
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216934-MC10103L 705-MC10103L MC10103L MC10103L MC10103L
Product Name Logic - Logic - Gates and Inverters - MC10103L Quad DIP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT OR OR; NOR
Logic Family 10K ECL
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers