Win Source Part Number: 1076607-MC10103FN
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC10103FN,ONSON
RoHS Status: RoHS non-compliant
10K SERIES, QUAD 2-INPUT OR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10103FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10103FN can be used for catalog matching and distributor lookup.
OR/NOR Gate 4-Element 2-IN ECL 20-Pin PLLC Rail
IC GATE OR/NOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1076607-MC10103FN | 705-MC10103FN | MC10103FN | MC10103FN | MC10103FN |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | OR | OR; NOR | ||
| Logic Family | 10K | ECL | |||
| Inputs | 2 |