onsemi Logic - Logic - Gates and Inverters - MC10101P MC10101P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216930-MC10101P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216930-MC10101P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10101P is a quad 2-input OR/NOR gate designed for high-speed digital applications. It features a typical power dissipation of 25 mW per gate with a propagation delay of 2.0 ns, making it suitable for fast switching applications. The device operates with a supply voltage range of -5.2 V and has a typical rise and fall time of 2.0 ns. The input and output voltage levels for logic high and low are specified, ensuring compatibility with various digital logic levels. The MC10101P is available in a PDIP-16 package, facilitating easy integration into circuit designs. This component is ideal for engineers looking for reliable and efficient logic gate solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MC10101P is a quad 2-input OR/NOR gate designed for high-speed digital applications. It features a typical power dissipation of 25 mW per gate with a propagation delay of 2.0 ns, making it suitable for fast switching applications. The device operates with a supply voltage range of -5.2 V and has a typical rise and fall time of 2.0 ns. The input and output voltage levels for logic high and low are specified, ensuring compatibility with various digital logic levels. The MC10101P is available in a PDIP-16 package, facilitating easy integration into circuit designs. This component is ideal for engineers looking for reliable and efficient logic gate solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10101P - 1216930-MC10101P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10101P
1216930-MC10101P
Logic - Logic - Gates and Inverters - MC10101P 1216930-MC10101P
Manufacturer: ON Semiconductor Win Source Part Number: 1216930-MC10101P Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216930-MC10101P
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad DIP Logic IC
770-MC10101P
Quad DIP Logic IC 770-MC10101P
10K SERIES, QUAD 1-INPUT INV/NINV GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10101P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10101P can be used for catalog matching and distributor lookup.

10K SERIES, QUAD 1-INPUT INV/NINV GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10101P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10101P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OR/NOR Gate 4-Element 2-IN ECL 16-Pin PDIP - MC10101P - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OR/NOR Gate 4-Element 2-IN ECL 16-Pin PDIP
MC10101P
OR/NOR Gate 4-Element 2-IN ECL 16-Pin PDIP MC10101P
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10101P
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10101P
OR/NOR GATE

OR/NOR GATE

Supplier's Site
Gates and Inverters - MC10101P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10101P
Gates and Inverters MC10101P
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216930-MC10101P 770-MC10101P MC10101P MC10101P MC10101P
Product Name Logic - Logic - Gates and Inverters - MC10101P Quad DIP Logic IC OR/NOR Gate 4-Element 2-IN ECL 16-Pin PDIP Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters
Gate Type NOT OR; NOR OR; NOR
Logic Family 10K ECL
Inputs 1
Operating Temperature -30 C (-22 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers