Manufacturer: ON Semiconductor
Win Source Part Number: 1216929-MC10101L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input Product overview: MC10101L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10101L can be used for catalog matching and distributor lookup.
QUAD OR/NOR GATE, 2I/P, DIP-16; Logic Function:NOR / OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:16Pins; Logic Case Style:CDIP; Product Range:-; Logic IC Family:-; Supply Voltage Min:-; Supply Voltage Max:0V RoHS Compliant: Yes
Configurable Circuit Input
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1216929-MC10101L | 770-MC10101L | 07F2268 | MC10101L |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10101L | Logic IC | Quad Or/nor Gate, 2I/p, Dip-16; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | NOT; Buffer/Driver |