onsemi Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTR2

Description
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTOSTR-ND
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTOSTR-ND
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
2.5 V 3.3 V TSSOP Clock and Timing IC
728-MC100LVEP34DTR2
2.5 V 3.3 V TSSOP Clock and Timing IC 728-MC100LVEP34DTR2
2.5 V / 3.3 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, TSSOP-16, 2500-REEL Product overview: MC100LVEP34DTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DTR2 can be used for catalog matching and distributor lookup.

2.5 V / 3.3 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, TSSOP-16, 2500-REEL Product overview: MC100LVEP34DTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2
1216925-MC100LVEP34DTR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2 1216925-MC100LVEP34DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216925-MC100LVEP34D TR2 Packaging: Cut Tape (CT) Type: Clock Generator Mounting Style: SMD Frequency - Max: 2.8GHz Input: CML, LVDS, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: MC100LVEP34 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216925-MC100LVEP34DTR2
Packaging: Cut Tape (CT)
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 2.8GHz
Input: CML, LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVEP34
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.8V

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTR2
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTR2
Clock Generator IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTR2
IC CLOCK GEN ECL 2/4/8 16TSSOP

IC CLOCK GEN ECL 2/4/8 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DTR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DTR2
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP34DTOSTR-ND 728-MC100LVEP34DTR2 1216925-MC100LVEP34DTR2 MC100LVEP34DTR2 MC100LVEP34DTR2 MC100LVEP34DTR2
Product Name Clock Generators, PLLs, Frequency Synthesizers 2.5 V 3.3 V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DTR2 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL; ECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data