2.5 V / 3.3 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, TSSOP-16, 96-TUBE Product overview: MC100LVEP34DT from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DT can be used for catalog matching and distributor lookup.
"Clock Generator IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1216923-MC100LVEP34D
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 2.8GHz
Input: CML, LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVEP34
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.8V
IC CLOCK GEN ECL 2/4/8 16TSSOP
Clock Generator IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100LVEP34DT | MC100LVEP34DTOS-ND | 1216923-MC100LVEP34DT | MC100LVEP34DT | MC100LVEP34DT | MC100LVEP34DT |
| Product Name | 2.5 V 3.3 V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS | ||||
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | ECL | ECL; ECL | ECL; ECL | ECL; ECL |