onsemi Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DR2G

Description
"Clock Generator IC 2.8GHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 2.8GHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DR2GOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DR2GOS-ND
"Clock Generator IC 2.8GHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 2.8GHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
2.5 V 3.3 V SOIC Clock and Timing IC
728-MC100LVEP34DR2G
2.5 V 3.3 V SOIC Clock and Timing IC 728-MC100LVEP34DR2G
2.5 V / 3.3 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEP34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DR2G can be used for catalog matching and distributor lookup.

2.5 V / 3.3 V ECL ÷2, ÷4, ÷8 Clock Generation Chip, SOIC 16 LEAD, 2500-REEL Product overview: MC100LVEP34DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G
1216922-MC100LVEP34DR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G 1216922-MC100LVEP34DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216922-MC100LVEP34D R2G Series: 100LVEP Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 2.8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, NECL, PECL Output: ECL PLL: No Divider/Multiplier: Yes/No Family Name: MC100LVEP34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC100LVEP34DG; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216922-MC100LVEP34DR2G
Series: 100LVEP
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 2.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: MC100LVEP34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC100LVEP34DG;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC100LVEP34DR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Low Skew Clock Driver, 100LVE Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DR2G
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DR2G
Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DR2G
Clock Generator IC 2.8GHz 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 2.8GHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEP34DR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEP34DR2G
IC CLOCK GEN ECL 2/4/8 16SOIC

IC CLOCK GEN ECL 2/4/8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP34DR2GOS-ND 728-MC100LVEP34DR2G 1216922-MC100LVEP34DR2G MC100LVEP34DR2G MC100LVEP34DR2G MC100LVEP34DR2G MC100LVEP34DR2G
Product Name Clock Generators, PLLs, Frequency Synthesizers 2.5 V 3.3 V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DR2G Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface ECL ECL; ECL ECL ECL; ECL ECL; ECL
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount SOP SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data