The MC100LVEP34DG is a low skew clock generation chip designed for applications requiring precise clock signal generation. It features synchronous v?2, v?4, and v?8 internal dividers, ensuring that output edges are aligned to minimize skew, with a maximum output-to-output skew of 35 ps. The device includes a common synchronous enable function to prevent runt clock pulses during enable/disable transitions, enhancing reliability in clock synchronization. The chip operates in both PECL and NECL modes, with a power supply range of 2.375 V to 3.8 V for PECL and -2.375 V to -3.8 V for NECL. It supports single-ended input conditions and includes a master reset (MR) input for synchronizing multiple devices. The MC100LVEP34DG is RoHS compliant and comes in a Pb-free SOIC-16 package, making it suitable for environmentally conscious designs. Engineers should consider this product for applications that require low skew clock generation and reliable synchronization across multiple clock signals.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216921-MC100LVEP34D
Series: 100LVEP
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 2.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: MC100LVEP34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MK2049-44SITR; MK2049-44SI; CDCM9102RHBR;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
2.8GHz Clock Buffer/Driver, 3.3V, CML In, SOIC Product overview: MC100LVEP34DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.8GHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100LVEP34DG can be used for catalog matching and distributor lookup.
Low Skew Clock Driver, 100LVE Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16
"Clock Generator IC 2.8GHz 1 16-SOIC (0.154"", 3.90mm Width)"
CLOCK GENERATOR CHIP, 2.8GHZ SOIC16; Clock IC Type:Clock Generator; Frequency:2.8GHz; No. of Outputs:3Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Clock Generator IC 2.8GHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN ECL 2/4/8 16SOIC
IC CLOCK GENERATOR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1216921-MC100LVEP34DG | 728-MC100LVEP34DG | MC100LVEP34DG | MC100LVEP34DGOS-ND | 42K0492 | MC100LVEP34DG | MC100LVEP34DG | MC100LVEP34DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEP34DG | 2.8GHz 3.3V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator Chip, 2.8Ghz Soic16; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | 16-SOIC | |||
| Package Type | Surface Mount | Rail/Tube | SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |