onsemi Clock Buffers, Drivers MC100LVEP210MNRG

Description
Low Skew Clock Driver, 100LVE Series, 10 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100LVE Series, 10 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEP210MNRG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 10 True Output(s), 0 Inverted Output(s), ECL

Low Skew Clock Driver, 100LVE Series, 10 True Output(s), 0 Inverted Output(s), ECL

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100LVEP210MNRG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP210MNRG-ND
Clock Buffers, Drivers MC100LVEP210MNRG-ND
Clock Fanout Buffer (Distribution) IC 1:5 3GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:5 3GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP210MNRG
805492-MC100LVEP210MNRG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP210MNRG 805492-MC100LVEP210MNRG
Manufacturer: ON Semiconductor Win Source Part Number: 805492-MC100LVEP210M NRG Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Number of Circuits: 2 Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V Part Number Series: MC100LVEP210

Manufacturer: ON Semiconductor
Win Source Part Number: 805492-MC100LVEP210MNRG
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Number of Circuits: 2
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.8V
Part Number Series: MC100LVEP210

Buy Now
Clock Driver, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi - 46P8081 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi
46P8081
Clock Driver, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi 46P8081
CLOCK DRIVER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

CLOCK DRIVER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP210MNRG MC100LVEP210MNRG-ND 805492-MC100LVEP210MNRG 46P8081
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP210MNRG Clock Driver, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface ECL ECL; PECL ECL; PECL; ECL, PECL
Features / Standards RoHS Lead-Free
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount QFN
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08904-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers