Win Source Part Number: 1140292-MC100LVEP210
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100LVEP
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 3 GHz
Number of Circuits: 2
Standard Package: 74
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC100LVEP210MNG
Base Product Number: MC100LV
Product Status: Obsolete
Clock Fanout Buffer (Distribution) IC 1:5 3GHz 32-VFQFN Exposed Pad
Low Skew Clock Driver, 100LVE Series, 5 True Output(s), ECL, PQCC32
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1140292-MC100LVEP210MNG | MC100LVEP210MNG-ND | MC100LVEP210MNG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts |