The MC100LVEP210FARG is a dual differential clock driver designed for low skew clock distribution, capable of operating in ECL, PECL, and HSTL modes. It features a 1:5 output configuration, providing five identical differential outputs from a single input. The device guarantees a typical output-to-output skew of 20 ps and a device-to-device skew of 85 ps, making it suitable for high-performance applications where timing precision is critical. Operating voltage ranges from 2.375 V to 3.8 V in PECL mode, with a maximum frequency of 3 GHz. The MC100LVEP210FARG includes a VBB output for reference voltage and is compatible with LVDS inputs. It is housed in a 32-lead LQFP package and is Pb-free, ensuring compliance with environmental standards. The device is rated for an operating temperature range of -40°C to +85°C, making it suitable for various industrial applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 022518-MC100LVEP210F
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
IC CLK/DRVR DUAL DIF 1:5 32-LQFP
IC CLK/DRVR DUAL DIF 1:5 32-LQFP
CLOCK DRIVER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
IC CLK/DRVR DUAL DIF 1:5 32-LQFP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 022518-MC100LVEP210FARG | MC100LVEP210FARGOSCT-ND | 98H0650 | MC100LVEP210FARG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP210FARG | Clock Buffers, Drivers | Clock Driver, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | LQFP | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |