onsemi Logic - Logic - Specialty Logic - MC100LVEP16DTG MC100LVEP16DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787643-MC100LVEP16DT G Series: 100LVEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC100LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEP16DT; MC100LVEP16DTR2; MC100LVEP16MNR4G; MC100LVEP16DR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787643-MC100LVEP16DT G Series: 100LVEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC100LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEP16DT; MC100LVEP16DTR2; MC100LVEP16MNR4G; MC100LVEP16DR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100LVEP16DTG - 787643-MC100LVEP16DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEP16DTG
787643-MC100LVEP16DTG
Logic - Logic - Specialty Logic - MC100LVEP16DTG 787643-MC100LVEP16DTG
Manufacturer: ON Semiconductor Win Source Part Number: 787643-MC100LVEP16DT G Series: 100LVEP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC100LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC100LVEP16DT; MC100LVEP16DTR2; MC100LVEP16MNR4G; MC100LVEP16DR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787643-MC100LVEP16DTG
Series: 100LVEP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V ~ 3.8 V
Family Name: MC100LVEP16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100LVEP16DT; MC100LVEP16DTR2; MC100LVEP16MNR4G; MC100LVEP16DR2;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4GHz 3.8V TSSOP Logic IC
703-MC100LVEP16DTG
4GHz 3.8V TSSOP Logic IC 703-MC100LVEP16DTG
4GHz Differential Driver/Receiver, TSSOP, 3.8V, 100-Tube Product overview: MC100LVEP16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEP16DTG can be used for catalog matching and distributor lookup.

4GHz Differential Driver/Receiver, TSSOP, 3.8V, 100-Tube Product overview: MC100LVEP16DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 3.8V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4GHz, 3.8V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEP16DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 787643-MC100LVEP16DTG 703-MC100LVEP16DTG
Product Name Logic - Logic - Specialty Logic - MC100LVEP16DTG 4GHz 3.8V TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F11/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers