onsemi Logic - Logic - Specialty Logic - MC100LVEP16DR2 MC100LVEP16DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216915-MC100LVEP16D R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216915-MC100LVEP16D R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100LVEP16DR2 - 1216915-MC100LVEP16DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEP16DR2
1216915-MC100LVEP16DR2
Logic - Logic - Specialty Logic - MC100LVEP16DR2 1216915-MC100LVEP16DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216915-MC100LVEP16D R2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 100LVEP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216915-MC100LVEP16DR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375V ~ 3.8V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 100LVEP16
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1216915-MC100LVEP16DR2
Product Name Logic - Logic - Specialty Logic - MC100LVEP16DR2
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H40FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details