onsemi Logic - Logic - Specialty Logic - MC100LVEP16DG MC100LVEP16DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074404-MC100LVEP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074404-MC100LVEP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100LVEP16DG - 074404-MC100LVEP16DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100LVEP16DG
074404-MC100LVEP16DG
Logic - Logic - Specialty Logic - MC100LVEP16DG 074404-MC100LVEP16DG
Manufacturer: ON Semiconductor Win Source Part Number: 074404-MC100LVEP16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V to 3.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 074404-MC100LVEP16DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet
SOIC Logic IC - 703-MC100LVEP16DG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
703-MC100LVEP16DG
SOIC Logic IC 703-MC100LVEP16DG
Differential Driver / Receiver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100LVEP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEP16DG can be used for catalog matching and distributor lookup.

Differential Driver / Receiver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC100LVEP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100LVEP16DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 074404-MC100LVEP16DG 703-MC100LVEP16DG
Product Name Logic - Logic - Specialty Logic - MC100LVEP16DG SOIC Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54H22DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHCT14APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers