Manufacturer: ON Semiconductor
Win Source Part Number: 022517-MC100LVEP14DT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Family Name: MC100LVEP14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): IDT85304-01PGG8; SI53320-B-GTR; MC100LVEP14DTR2; MC100LVEP14DTR2G; PCKEP14PW; PCKEP14PW, 118; PCKEP14PW, 112; MC100ES6014EJR2;
Introduction Date: May 08, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 022517-MC100LVEP14DTR2G | 488-MC100LVEP14DTR2GDKR-ND | MC100LVEP14DTR2G | MC100LVEP14DTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTR2G | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL, PECL | |
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |