onsemi Clock Buffers, Drivers MC100LVEP14DTR2

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVEP14DTR2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP14DTR2-ND
Clock Buffers, Drivers MC100LVEP14DTR2-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTR2
1216912-MC100LVEP14DTR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTR2 1216912-MC100LVEP14DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216912-MC100LVEP14D TR2 Packaging: Tape and Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MC100LVEP14 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216912-MC100LVEP14DTR2
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2.5GHz
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVEP14
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.8V

Buy Now
Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEP14DTR2
Clock/Timing - Clock Buffers, Drivers MC100LVEP14DTR2
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP

IC CLK BUFFER 2:5 2.5GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP14DTR2-ND 1216912-MC100LVEP14DTR2 MC100LVEP14DTR2
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTR2 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74LVC16344AX4PA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details