onsemi Clock Buffers, Drivers MC100LVEP14DTG

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVEP14DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP14DTGOS-ND
Clock Buffers, Drivers MC100LVEP14DTGOS-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTG - 022516-MC100LVEP14DTG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTG
022516-MC100LVEP14DTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTG 022516-MC100LVEP14DTG
Manufacturer: ON Semiconductor Win Source Part Number: 022516-MC100LVEP14DT G Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Family Name: MC100LVEP14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): PCKEP14PW; PCKEP14PW, 118; PCKEP14PW, 112; SY100EP14AUKG ; Introduction Date: May 08, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022516-MC100LVEP14DTG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Family Name: MC100LVEP14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): PCKEP14PW; PCKEP14PW, 118; PCKEP14PW, 112; SY100EP14AUKG ;
Introduction Date: May 08, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi - 42K0489 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi
42K0489
Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi 42K0489
CLOCK DRIVER, 2GHZ, TSSOP-20; Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CLOCK DRIVER, 2GHZ, TSSOP-20; Clock IC Type:Clock Driver; Frequency:2GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100LVEP14DTGOS-ND 022516-MC100LVEP14DTG 42K0489
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DTG Clock Driver, 2Ghz, Tssop-20; Clock Ic Type Onsemi
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP TSSOP
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08845-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details