onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DT MC100LVEP14DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216911-MC100LVEP14D T Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MC100LVEP14 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216911-MC100LVEP14D T Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MC100LVEP14 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DT
1216911-MC100LVEP14DT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DT 1216911-MC100LVEP14DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216911-MC100LVEP14D T Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MC100LVEP14 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216911-MC100LVEP14DT
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2.5GHz
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: MC100LVEP14
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.8V

Buy Now
Clock Buffers, Drivers - MC100LVEP14DTOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP14DTOS-ND
Clock Buffers, Drivers MC100LVEP14DTOS-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2.5GHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEP14DT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVEP14DT
Clock Buffers, Drivers MC100LVEP14DT
IC CLK BUFFER 2:5 2.5GHZ 20TSSOP

IC CLK BUFFER 2:5 2.5GHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1216911-MC100LVEP14DT MC100LVEP14DTOS-ND MC100LVEP14DT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP14DT Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL ECL, PECL
Package Type Surface Mount Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details