onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G MC100LVEP11DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074403-MC100LVEP11DT R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074403-MC100LVEP11DT R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G - 074403-MC100LVEP11DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G
074403-MC100LVEP11DTR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G 074403-MC100LVEP11DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074403-MC100LVEP11DT R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 074403-MC100LVEP11DTR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP11DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP11DTR2GTR-ND
Clock Buffers, Drivers 488-MC100LVEP11DTR2GTR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP11DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP11DTR2GCT-ND
Clock Buffers, Drivers 488-MC100LVEP11DTR2GCT-ND
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP11DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP11DTR2GDKR-ND
Clock Buffers, Drivers 488-MC100LVEP11DTR2GDKR-ND
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEP11DTR2G
Clock/Timing - Clock Buffers, Drivers MC100LVEP11DTR2G
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 074403-MC100LVEP11DTR2G 488-MC100LVEP11DTR2GTR-ND MC100LVEP11DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP11DTR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-541CBD001207BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details