DIFFERENTIAL FANOUT BUFFER, 3GHZ, TSSOP-8; Logic Family / Base Number:-; Logic Device Type:Fanout Buffer; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Logic IC Base Number:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 71J5441 |
| Product Name | Differential Fanout Buffer, 3Ghz, Tssop-8; Logic Family / Base Number Onsemi |