DIFFERENTIAL FANOUT BUFFER, 3GHZ, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 29AC8098 |
| Product Name | Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi |
| Device Type | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock |