onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNRG MC100LVEP111MNRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207783-MC100LVEP111M NRG Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207783-MC100LVEP111M NRG Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNRG
207783-MC100LVEP111MNRG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNRG 207783-MC100LVEP111MNRG
Manufacturer: ON Semiconductor Win Source Part Number: 207783-MC100LVEP111M NRG Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 207783-MC100LVEP111MNRG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP111MNRGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP111MNRGTR-ND
Clock Buffers, Drivers 488-MC100LVEP111MNRGTR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP111MNRGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP111MNRGDKR-ND
Clock Buffers, Drivers 488-MC100LVEP111MNRGDKR-ND
IC CLK BUFFER 2:10 3GHZ 32QFN

IC CLK BUFFER 2:10 3GHZ 32QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100LVEP111MNRGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100LVEP111MNRGCT-ND
Clock Buffers, Drivers 488-MC100LVEP111MNRGCT-ND
IC CLK BUFFER 2:10 3GHZ 32QFN

IC CLK BUFFER 2:10 3GHZ 32QFN

Buy Now Datasheet
Diff Clock Driver, Ecl/pecl/hstl, Qfn-32; Clock Ic Type Onsemi - 13AC9339 - Newark, An Avnet Company
Chicago, IL, United States
Diff Clock Driver, Ecl/pecl/hstl, Qfn-32; Clock Ic Type Onsemi
13AC9339
Diff Clock Driver, Ecl/pecl/hstl, Qfn-32; Clock Ic Type Onsemi 13AC9339
DIFF CLOCK DRIVER, ECL/PECL/HSTL, QFN-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

DIFF CLOCK DRIVER, ECL/PECL/HSTL, QFN-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNRG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEP111MNRG
Clock/Timing - Clock Buffers, Drivers MC100LVEP111MNRG
IC CLK BUFFER 2:10 3GHZ 32QFN

IC CLK BUFFER 2:10 3GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 207783-MC100LVEP111MNRG 488-MC100LVEP111MNRGTR-ND 13AC9339 MC100LVEP111MNRG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111MNRG Clock Buffers, Drivers Diff Clock Driver, Ecl/pecl/hstl, Qfn-32; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount; 32-QFN (5x5) Surface Mount; 32-VFQFN Exposed Pad QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22800KFXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11071-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers