onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FAG MC100LVEP111FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074401-MC100LVEP111F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074401-MC100LVEP111F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FAG - 074401-MC100LVEP111FAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FAG
074401-MC100LVEP111FAG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FAG 074401-MC100LVEP111FAG
Manufacturer: ON Semiconductor Win Source Part Number: 074401-MC100LVEP111F AG Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.8 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074401-MC100LVEP111FAG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEP111FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEP111FAGOS-ND
Clock Buffers, Drivers MC100LVEP111FAGOS-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3GHz 32-LQFP

Buy Now Datasheet
Clock Drivers & Distribution - 7752957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
7752957P
Clock Drivers & Distribution 7752957P
ECL/PECL/HSTL Clock Driver 1:10 LQFP32

ECL/PECL/HSTL Clock Driver 1:10 LQFP32

Supplier's Site
Clock Drivers & Distribution - 7752957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
7752957
Clock Drivers & Distribution 7752957
ECL/PECL/HSTL Clock Driver 1:10 LQFP32

ECL/PECL/HSTL Clock Driver 1:10 LQFP32

Supplier's Site
Clock Drivers & Distribution - 1630946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
1630946
Clock Drivers & Distribution 1630946
ECL/PECL/HSTL Clock Driver 1:10 LQFP32

ECL/PECL/HSTL Clock Driver 1:10 LQFP32

Supplier's Site
ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN - 598-MC100LVEP111FAG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN
598-MC100LVEP111FAG
ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN 598-MC100LVEP111FAG
ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN

ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN

Supplier's Site
Clock Buffers, Drivers - MC100LVEP111FAG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVEP111FAG
Clock Buffers, Drivers MC100LVEP111FAG
IC CLK BUFFER 2:10 3GHZ 32LQFP

IC CLK BUFFER 2:10 3GHZ 32LQFP

Supplier's Site Datasheet
Clock Driver, 3Ghz, Lqfp-32; Clock Ic Type Onsemi - 98H0648 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 3Ghz, Lqfp-32; Clock Ic Type Onsemi
98H0648
Clock Driver, 3Ghz, Lqfp-32; Clock Ic Type Onsemi 98H0648
CLOCK DRIVER, 3GHZ, LQFP-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CLOCK DRIVER, 3GHZ, LQFP-32; Clock IC Type:Clock Driver; Frequency:3GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 074401-MC100LVEP111FAG MC100LVEP111FAGOS-ND 7752957P 7752957 598-MC100LVEP111FAG MC100LVEP111FAG 98H0648
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEP111FAG Clock Buffers, Drivers Clock Drivers & Distribution Clock Drivers & Distribution ON SEMICONDUCTOR MC100LVEP111FAG IC, SM, LOGIC, ECL, CLOCK GEN Clock Buffers, Drivers Clock Driver, 3Ghz, Lqfp-32; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Generator Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL ECL; Ecl, pecl ECL ECL, PECL
Package Type Surface Mount; 32-LQFP (7x7) Surface Mount; 32-LQFP LQFP Lqfp 32-LQFP Surface Mount; Surface Mount LQFP
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
TSSOP Clock and Timing IC - 728-CY22393ZXC-529T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
DIP Clock and Timing IC - 690-BQ3287MT-SB2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature 0.0 C (32 F)
Features / Standards RoHS
View Details
3 suppliers