onsemi Clock Buffers, Drivers MC100LVEP111FA

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEP111FA is a low skew 2:1:10 differential clock driver designed for high-performance clock distribution. It accepts two clock sources and supports both differential and single-ended PECL input signals. The device features a typical device-to-device skew of 85 ps and an output-to-output skew of 20 ps, ensuring precise clock signal integrity. It operates within a voltage range of 2.375 V to 3.8 V in PECL mode and can handle frequencies exceeding 3 GHz. The MC100LVEP111FA also includes a VBB output for single-ended operation and is compatible with LVDS inputs. The device is available in both LQFP-32 and QFN-32 packages, making it suitable for various applications requiring efficient clock distribution.

Datasheet Summary
Powered by GS/AI

The MC100LVEP111FA is a low skew 2:1:10 differential clock driver designed for high-performance clock distribution. It accepts two clock sources and supports both differential and single-ended PECL input signals. The device features a typical device-to-device skew of 85 ps and an output-to-output skew of 20 ps, ensuring precise clock signal integrity. It operates within a voltage range of 2.375 V to 3.8 V in PECL mode and can handle frequencies exceeding 3 GHz. The MC100LVEP111FA also includes a VBB output for single-ended operation and is compatible with LVDS inputs. The device is available in both LQFP-32 and QFN-32 packages, making it suitable for various applications requiring efficient clock distribution.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVEP111FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
MC100LVEP111FA
Clock Buffers, Drivers MC100LVEP111FA
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEP111FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
MC100LVEP111FA
Clock Buffers, Drivers MC100LVEP111FA
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MC100LVEP111FA
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Drivers, Receivers, Transceivers - 336-1137-ND - DigiKey
Specs
Supply Voltage 1.71 to 1.89 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 99-BCBGA
View Details