AND/NAND Gate, 100LVEP Series, 1-Func, 2-Input, ECL, PDSO8
ECL 2-Input NAND Gate, TSSOP, 3.6V, 0.27ns Product overview: MC100LVEP05DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEP05DTR2G
IC AND 1-CIR 2-IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC AND 1-CIR 2-IN 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
Logic Gates 2 INPUT DIFFERENTIAL AND NAND
AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100LVEP05; Logic IC Family:100LVEP; Supply Voltage Max:3.6VRoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100LVEP05DTR2G | 770-MC100LVEP05DTR2G | 488-MC100LVEP05DTR2GDKR-ND | MC100LVEP05DTR2G | MC100LVEP05DTR2G | MC100LVEP05DTR2G | MC100LVEP05DTR2G | MC100LVEP05DTR2G | 50M4237 |
| Product Name | 3.6V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | AND; NAND | NAND; NAND GATE | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND | ||
| Logic Family | ECL | ||||||||
| IC Package Type | Other; MICRO | Other; TSSOP | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | Other; TSSOP | ||
| Supply Voltage | 3.6V | 2.375V ~ 3.6V | 2.375V ~ 3.6V | 3.6V; 2.375V ~ 3.6V | 3.6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |