AND/NAND Gate, 100LVEP Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate, 100LVEP Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND GATE Product overview: MC100LVEP05DR2G from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEP05DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216902-MC100LVEP05D
Series: 100LVEP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 2.375 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100LVEP05DTR2G; MC100LVEP05DR2G; MC100LVEP05DG; MC100LVEP05DTG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8SOIC
AND/NAND GATE
IC GATE AND/NAND ECL 2INP 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100LVEP05DR2G | 770-MC100LVEP05DR2G | 1216902-MC100LVEP05DR2G | MC100LVEP05DR2G | MC100LVEP05DR2G | MC100LVEP05DR2G | MC100LVEP05DR2G |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEP05DR2G | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND |
| Logic Family | ECL | ECL | |||||
| IC Package Type | SOP; Other; SOP8 | Other; Bulk | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.375V ~ 3.6V | 2.375 V ~ 3.6 V | 3.6V; 2.375V ~ 3.6V | 2.375V ~ 3.6V |