onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEP05DG

Description
Win Source Part Number: 1076593-MC100LVEP05D G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100LVEP Package: Tube Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC100LVEP05DG, 2156-MC100LVEP05DG-O N Base Product Number: MC100LV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1076593-MC100LVEP05D G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100LVEP Package: Tube Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC100LVEP05DG, 2156-MC100LVEP05DG-O N Base Product Number: MC100LV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1076593-MC100LVEP05DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1076593-MC100LVEP05DG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1076593-MC100LVEP05DG
Win Source Part Number: 1076593-MC100LVEP05D G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100LVEP Package: Tube Number of Circuits: 1 Standard Package: 98 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.375V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC100LVEP05DG, 2156-MC100LVEP05DG-O N Base Product Number: MC100LV Product Status: Obsolete

Win Source Part Number: 1076593-MC100LVEP05DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100LVEP
Package: Tube
Number of Circuits: 1
Standard Package: 98
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC100LVEP05DG,2156-MC100LVEP05DG-ON
Base Product Number: MC100LV
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-MC100LVEP05DG
SOIC Logic IC 770-MC100LVEP05DG
AND/NAND Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube Product overview: MC100LVEP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEP05DG can be used for catalog matching and distributor lookup.

AND/NAND Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube Product overview: MC100LVEP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEP05DG can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC100LVEP05DG - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 100LVEP Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 100LVEP Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEP05DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEP05DG
Gates and Inverters - Multi-Function, Configurable MC100LVEP05DG
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEP05DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEP05DG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEP05DG
IC GATE AND/NAND ECL 2INP 8SOIC

IC GATE AND/NAND ECL 2INP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1076593-MC100LVEP05DG 770-MC100LVEP05DG MC100LVEP05DG MC100LVEP05DG MC100LVEP05DG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate NAND; AND/NAND AND; NAND AND; NAND; AND/NAND Gate AND; NAND
Supply Voltage 2.375V ~ 3.6V 3.6V; 2.375V ~ 3.6V
Output Type Differential Differential Differential
Logic Family ECL ECL ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details