onsemi Logic - Logic - Translators, Level Shifters - MC100LVELT23DTR2 MC100LVELT23DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216901-MC100LVELT23 DTR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216901-MC100LVELT23 DTR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVELT23DTR2 - 1216901-MC100LVELT23DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVELT23DTR2
1216901-MC100LVELT23DTR2
Logic - Logic - Translators, Level Shifters - MC100LVELT23DTR2 1216901-MC100LVELT23DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216901-MC100LVELT23 DTR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216901-MC100LVELT23DTR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216901-MC100LVELT23DTR2
Product Name Logic - Logic - Translators, Level Shifters - MC100LVELT23DTR2
Unlock Full Specs
to access all available technical data

Similar Products

 - 29825ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 100341WFQMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 969200-NPIC6C596D-Q100,11 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SOIC
View Details
7 suppliers