onsemi Translators, Level Shifters MC100LVELT23DTG

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100LVELT23DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100LVELT23DTGOS-ND
Translators, Level Shifters MC100LVELT23DTGOS-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100LVELT23DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100LVELT23DTG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100LVELT23DTG
IC TRANSLATOR UNIDIR 8TSSOP

IC TRANSLATOR UNIDIR 8TSSOP

Supplier's Site
Logic - Translators, Level Shifters - MC100LVELT23DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100LVELT23DTG
Logic - Translators, Level Shifters MC100LVELT23DTG
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - MC100LVELT23DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100LVELT23DTG
Translators, Level Shifters MC100LVELT23DTG
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Dual Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi - 42K0472 - Newark, An Avnet Company
Chicago, IL, United States
Dual Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi
42K0472
Dual Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi 42K0472
DUAL ECL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:1.7ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes

DUAL ECL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:24mA; Propagation Delay:1.7ns; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100LVELT23DTGOS-ND MC100LVELT23DTG MC100LVELT23DTG MC100LVELT23DTG 42K0472
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Dual Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi
Logic Family TTL; PECL; LVDS ECL; PECL; LVDS; LVDS, LVPECL
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Type Inverted Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106BQX - Nexperia B.V.
Specs
Package Type SOT763-1 SOT763-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers